Vishay Intertechnology, Inc. RES 680 OHM 1W 5% AXIAL CMF60680R00JNEA

Description
RES 680ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 680ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 1W 5% AXIAL - CMF60680R00JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1W 5% AXIAL
CMF60680R00JNEA
RES 680 OHM 1W 5% AXIAL CMF60680R00JNEA
RES 680ohm 1W 5% AXIAL

RES 680ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF60680R00JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60680R00JNEA-ND
Through Hole Resistors CMF60680R00JNEA-ND
680 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

680 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60680R00JNEA CMF60680R00JNEA-ND
Product Name RES 680 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 680 ohms 680 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details