Vishay Intertechnology, Inc. Metal Film Resistors - CMF60680R00FKR6

Description
Metal Film Resistors - Through Hole 1/2watt 680ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/2watt 680ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF60680R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60680R00FKR6
Metal Film Resistors - CMF60680R00FKR6
Metal Film Resistors - Through Hole 1/2watt 680ohms 1%

Metal Film Resistors - Through Hole 1/2watt 680ohms 1%

Supplier's Site
Through Hole Resistors - 541-CMF60680R00FKR6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF60680R00FKR6CT-ND
Through Hole Resistors 541-CMF60680R00FKR6CT-ND
680 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

680 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF60680R00FKR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF60680R00FKR6TR-ND
Through Hole Resistors 541-CMF60680R00FKR6TR-ND
680 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

680 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 680 Ohm, +/1 Percent, 100 Ppm Vishay - 42C1977 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 680 Ohm, +/1 Percent, 100 Ppm Vishay
42C1977
Cmf60, 680 Ohm, +/1 Percent, 100 Ppm Vishay 42C1977
CMF60, 680 Ohm, +/- 1 Percent, 100 ppm

CMF60, 680 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60680R00FKR6 541-CMF60680R00FKR6CT-ND 42C1977
Product Name Metal Film Resistors - Through Hole Resistors Cmf60, 680 Ohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 680 ohms 680 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details