Vishay Intertechnology, Inc. Through Hole Resistors CMF60680R00FKBF

Description
680 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
680 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60680R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60680R00FKBF-ND
Through Hole Resistors CMF60680R00FKBF-ND
680 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

680 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 680 OHM 1W 1% AXIAL - CMF60680R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1W 1% AXIAL
CMF60680R00FKBF
RES 680 OHM 1W 1% AXIAL CMF60680R00FKBF
RES 680ohm 1W 1% AXIAL

RES 680ohm 1W 1% AXIAL

Supplier's Site
Cmf60, 680 Ohm, +/1 Percent, 100 Ppm Vishay - 42C1976 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 680 Ohm, +/1 Percent, 100 Ppm Vishay
42C1976
Cmf60, 680 Ohm, +/1 Percent, 100 Ppm Vishay 42C1976
CMF60, 680 Ohm, +/- 1 Percent, 100 ppm

CMF60, 680 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60680R00FKBF-ND CMF60680R00FKBF 42C1976
Product Name Through Hole Resistors RES 680 OHM 1W 1% AXIAL Cmf60, 680 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details