Vishay Intertechnology, Inc. RES 66.5K OHM 1W 1% AXIAL CMF6066K500FKRE70

Description
RES 66.5Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 66.5Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5K OHM 1W 1% AXIAL - CMF6066K500FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5K OHM 1W 1% AXIAL
CMF6066K500FKRE70
RES 66.5K OHM 1W 1% AXIAL CMF6066K500FKRE70
RES 66.5Kohm 1W 1% AXIAL

RES 66.5Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6066K500FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6066K500FKRE70-ND
Through Hole Resistors CMF6066K500FKRE70-ND
66.5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

66.5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,665Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1951 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,665Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1951
Resistor,metal Film,665Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1951
Resistor,Metal Film,665KOhms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,665KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6066K500FKRE70 CMF6066K500FKRE70-ND 42C1951
Product Name RES 66.5K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,665Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 66500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details