Vishay Intertechnology, Inc. RES 66.5K OHM 1W 1% AXIAL CMF6066K500FKR670

Description
RES 66.5Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 66.5Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5K OHM 1W 1% AXIAL - CMF6066K500FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5K OHM 1W 1% AXIAL
CMF6066K500FKR670
RES 66.5K OHM 1W 1% AXIAL CMF6066K500FKR670
RES 66.5Kohm 1W 1% AXIAL

RES 66.5Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6066K500FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6066K500FKR670-ND
Through Hole Resistors CMF6066K500FKR670-ND
66.5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

66.5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6066K500FKR670 CMF6066K500FKR670-ND
Product Name RES 66.5K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 66500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers