Vishay Intertechnology, Inc. Through Hole Resistors CMF6066K500FKEA70

Description
66.5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
66.5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6066K500FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6066K500FKEA70-ND
Through Hole Resistors CMF6066K500FKEA70-ND
66.5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

66.5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 66.5K OHM 1W 1% AXIAL - CMF6066K500FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5K OHM 1W 1% AXIAL
CMF6066K500FKEA70
RES 66.5K OHM 1W 1% AXIAL CMF6066K500FKEA70
RES 66.5Kohm 1W 1% AXIAL

RES 66.5Kohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF6066K500FKEA70-ND CMF6066K500FKEA70
Product Name Through Hole Resistors RES 66.5K OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details