Vishay Intertechnology, Inc. RES 66.5K OHM 1W 1% AXIAL CMF6066K500FHEB

Description
RES 66.5Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 66.5Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5K OHM 1W 1% AXIAL - CMF6066K500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5K OHM 1W 1% AXIAL
CMF6066K500FHEB
RES 66.5K OHM 1W 1% AXIAL CMF6066K500FHEB
RES 66.5Kohm 1W 1% AXIAL

RES 66.5Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6066K500FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6066K500FHEB-ND
Through Hole Resistors CMF6066K500FHEB-ND
66.5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

66.5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6066K500FHEB CMF6066K500FHEB-ND
Product Name RES 66.5K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 66500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details