Vishay Intertechnology, Inc. RES 66.5K OHM 1W 1% AXIAL CMF6066K500FHBF

Description
RES 66.5Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 66.5Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5K OHM 1W 1% AXIAL - CMF6066K500FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5K OHM 1W 1% AXIAL
CMF6066K500FHBF
RES 66.5K OHM 1W 1% AXIAL CMF6066K500FHBF
RES 66.5Kohm 1W 1% AXIAL

RES 66.5Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6066K500FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6066K500FHBF-ND
Through Hole Resistors CMF6066K500FHBF-ND
66.5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

66.5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6066K500FHBF CMF6066K500FHBF-ND
Product Name RES 66.5K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 66500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers