Vishay Intertechnology, Inc. RES 655.3K OHM 1W 0.1% AXIAL CMF60655K30BEBF

Description
RES 655.3Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 655.3Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 655.3K OHM 1W 0.1% AXIAL - CMF60655K30BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 655.3K OHM 1W 0.1% AXIAL
CMF60655K30BEBF
RES 655.3K OHM 1W 0.1% AXIAL CMF60655K30BEBF
RES 655.3Kohm 1W 0.1% AXIAL

RES 655.3Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60655K30BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60655K30BEBF-ND
Through Hole Resistors CMF60655K30BEBF-ND
655.3 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

655.3 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 655.3 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C1948 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 655.3 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C1948
Cmf60, 655.3 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C1948
CMF60, 655.3 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 655.3 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60655K30BEBF CMF60655K30BEBF-ND 42C1948
Product Name RES 655.3K OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 655.3 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 655300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers