Vishay Intertechnology, Inc. Metal Film Resistors - CMF60654R30FLEB

Description
Metal Film Resistors - Through Hole CMF-60 654.3 1% T-0 EB e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 654.3 1% T-0 EB e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF60654R30FLEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60654R30FLEB
Metal Film Resistors - CMF60654R30FLEB
Metal Film Resistors - Through Hole CMF-60 654.3 1% T-0 EB e3

Metal Film Resistors - Through Hole CMF-60 654.3 1% T-0 EB e3

Supplier's Site
Through Hole Resistors - CMF60654R30FLEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60654R30FLEB-ND
Through Hole Resistors CMF60654R30FLEB-ND
654.3 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

654.3 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60654R30FLEB CMF60654R30FLEB-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details