Vishay Intertechnology, Inc. RES 654.3 OHM 1W 1% AXIAL CMF60654R30FLBF

Description
RES 654.3ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 654.3ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 654.3 OHM 1W 1% AXIAL - CMF60654R30FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 654.3 OHM 1W 1% AXIAL
CMF60654R30FLBF
RES 654.3 OHM 1W 1% AXIAL CMF60654R30FLBF
RES 654.3ohm 1W 1% AXIAL

RES 654.3ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60654R30FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60654R30FLBF-ND
Through Hole Resistors CMF60654R30FLBF-ND
654.3 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

654.3 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 654.3 Ohm, +/1 Percent, 150 Ppm Vishay - 42C1947 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 654.3 Ohm, +/1 Percent, 150 Ppm Vishay
42C1947
Cmf60, 654.3 Ohm, +/1 Percent, 150 Ppm Vishay 42C1947
CMF60, 654.3 Ohm, +/- 1 Percent, 150 ppm

CMF60, 654.3 Ohm, +/- 1 Percent, 150 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60654R30FLBF CMF60654R30FLBF-ND 42C1947
Product Name RES 654.3 OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 654.3 Ohm, +/1 Percent, 150 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 654 ohms 654 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers