Vishay Intertechnology, Inc. Metal Film Resistors - CMF6064R000BER6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6064R000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6064R000BER6
Metal Film Resistors - CMF6064R000BER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF6064R000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6064R000BER6-ND
Through Hole Resistors CMF6064R000BER6-ND
64 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

64 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 64 Ohm, +/0.1 Percent, 25 Ppm Vishay - 42C1933 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 64 Ohm, +/0.1 Percent, 25 Ppm Vishay
42C1933
Cmf60, 64 Ohm, +/0.1 Percent, 25 Ppm Vishay 42C1933
CMF60, 64 Ohm, +/- 0.1 Percent, 25 ppm

CMF60, 64 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6064R000BER6 CMF6064R000BER6-ND 42C1933
Product Name Metal Film Resistors - Through Hole Resistors Cmf60, 64 Ohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 64 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756454 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details