Vishay Intertechnology, Inc. RES 64 OHM 1W 0.1% AXIAL CMF6064R000BEBF

Description
RES 64ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 64ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64 OHM 1W 0.1% AXIAL - CMF6064R000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64 OHM 1W 0.1% AXIAL
CMF6064R000BEBF
RES 64 OHM 1W 0.1% AXIAL CMF6064R000BEBF
RES 64ohm 1W 0.1% AXIAL

RES 64ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6064R000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6064R000BEBF-ND
Through Hole Resistors CMF6064R000BEBF-ND
64 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

64 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 64 Ohm, +/0.1 Percent, 25 Ppm Vishay - 42C1932 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 64 Ohm, +/0.1 Percent, 25 Ppm Vishay
42C1932
Cmf60, 64 Ohm, +/0.1 Percent, 25 Ppm Vishay 42C1932
CMF60, 64 Ohm, +/- 0.1 Percent, 25 ppm

CMF60, 64 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6064R000BEBF CMF6064R000BEBF-ND 42C1932
Product Name RES 64 OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 64 Ohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64 ohms 64 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756482 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers