Vishay Intertechnology, Inc. Through Hole Resistors CMF6064K900FHR6

Description
64.9 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
64.9 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6064K900FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6064K900FHR6-ND
Through Hole Resistors CMF6064K900FHR6-ND
64.9 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

64.9 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 64.9K OHM 1W 1% AXIAL - CMF6064K900FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1W 1% AXIAL
CMF6064K900FHR6
RES 64.9K OHM 1W 1% AXIAL CMF6064K900FHR6
RES 64.9Kohm 1W 1% AXIAL

RES 64.9Kohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,649Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1930 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,649Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C1930
Resistor,metal Film,649Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C1930
Resistor,Metal Film,649KOhms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,649KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6064K900FHR6-ND CMF6064K900FHR6 42C1930
Product Name Through Hole Resistors RES 64.9K OHM 1W 1% AXIAL Resistor,metal Film,649Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details