Vishay Intertechnology, Inc. Through Hole Resistors CMF6064K900BHR6

Description
64.9 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
64.9 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6064K900BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6064K900BHR6-ND
Through Hole Resistors CMF6064K900BHR6-ND
64.9 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

64.9 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 64.9K OHM 1W 0.1% AXIAL - CMF6064K900BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1W 0.1% AXIAL
CMF6064K900BHR6
RES 64.9K OHM 1W 0.1% AXIAL CMF6064K900BHR6
RES 64.9Kohm 1W 0.1% AXIAL

RES 64.9Kohm 1W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,649Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1927 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,649Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C1927
Resistor,metal Film,649Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C1927
Resistor,Metal Film,649KOhms,500WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,649KOhms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6064K900BHR6-ND CMF6064K900BHR6 42C1927
Product Name Through Hole Resistors RES 64.9K OHM 1W 0.1% AXIAL Resistor,metal Film,649Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details