Vishay Intertechnology, Inc. RES 64.9K OHM 1W 0.1% AXIAL CMF6064K900BHEA

Description
RES 64.9Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 64.9Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9K OHM 1W 0.1% AXIAL - CMF6064K900BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1W 0.1% AXIAL
CMF6064K900BHEA
RES 64.9K OHM 1W 0.1% AXIAL CMF6064K900BHEA
RES 64.9Kohm 1W 0.1% AXIAL

RES 64.9Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6064K900BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6064K900BHEA-ND
Through Hole Resistors CMF6064K900BHEA-ND
64.9 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

64.9 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6064K900BHEA CMF6064K900BHEA-ND
Product Name RES 64.9K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details