Vishay Intertechnology, Inc. RES 649K OHM 1W 1% AXIAL CMF60649K00FKBF

Description
RES 649Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 649Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649K OHM 1W 1% AXIAL - CMF60649K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649K OHM 1W 1% AXIAL
CMF60649K00FKBF
RES 649K OHM 1W 1% AXIAL CMF60649K00FKBF
RES 649Kohm 1W 1% AXIAL

RES 649Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60649K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60649K00FKBF-ND
Through Hole Resistors CMF60649K00FKBF-ND
649 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

649 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,6.49Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1944 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.49Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1944
Resistor,metal Film,6.49Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1944
Resistor,Metal Film,6.49MOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,6.49MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60649K00FKBF CMF60649K00FKBF-ND 42C1944
Product Name RES 649K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,6.49Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 649000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details