Vishay Intertechnology, Inc. RES 649K OHM 1W 1% AXIAL CMF60649K00FEEK

Description
RES 649Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 649Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649K OHM 1W 1% AXIAL - CMF60649K00FEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649K OHM 1W 1% AXIAL
CMF60649K00FEEK
RES 649K OHM 1W 1% AXIAL CMF60649K00FEEK
RES 649Kohm 1W 1% AXIAL

RES 649Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60649K00FEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60649K00FEEK-ND
Through Hole Resistors CMF60649K00FEEK-ND
649 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

649 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60649K00FEEK CMF60649K00FEEK-ND
Product Name RES 649K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 649000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers