Vishay Intertechnology, Inc. Through Hole Resistors CMF60644R70FKBF

Description
644.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
644.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60644R70FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60644R70FKBF-ND
Through Hole Resistors CMF60644R70FKBF-ND
644.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

644.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 644.7 OHM 1W 1% AXIAL - CMF60644R70FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 644.7 OHM 1W 1% AXIAL
CMF60644R70FKBF
RES 644.7 OHM 1W 1% AXIAL CMF60644R70FKBF
RES 644.7ohm 1W 1% AXIAL

RES 644.7ohm 1W 1% AXIAL

Supplier's Site
Cmf60, 644.7 Ohm, +/1 Percent, 100 Ppm Vishay - 96H6483 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 644.7 Ohm, +/1 Percent, 100 Ppm Vishay
96H6483
Cmf60, 644.7 Ohm, +/1 Percent, 100 Ppm Vishay 96H6483
CMF60, 644.7 Ohm, +/- 1 Percent, 100 ppm

CMF60, 644.7 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60644R70FKBF-ND CMF60644R70FKBF 96H6483
Product Name Through Hole Resistors RES 644.7 OHM 1W 1% AXIAL Cmf60, 644.7 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 645 ohms 645 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers