Vishay Intertechnology, Inc. Metal Film Resistors - CMF60640R00BEBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF60640R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60640R00BEBF
Metal Film Resistors - CMF60640R00BEBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF60640R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60640R00BEBF-ND
Through Hole Resistors CMF60640R00BEBF-ND
640 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

640 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 640 Ohm, +/0.1 Percent, 25 Ppm Vishay - 42C1938 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 640 Ohm, +/0.1 Percent, 25 Ppm Vishay
42C1938
Cmf60, 640 Ohm, +/0.1 Percent, 25 Ppm Vishay 42C1938
CMF60, 640 Ohm, +/- 0.1 Percent, 25 ppm

CMF60, 640 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60640R00BEBF CMF60640R00BEBF-ND 42C1938
Product Name Metal Film Resistors - Through Hole Resistors Cmf60, 640 Ohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 640 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details