Vishay Precision Group Vishay/DaleMetal Film Resistors - CMF60640K00BEWF

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF60640K00BEWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF60640K00BEWF
Vishay/DaleMetal Film Resistors - CMF60640K00BEWF
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf60, 640 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C1937 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 640 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C1937
Cmf60, 640 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C1937
CMF60, 640 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 640 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF60640K00BEWF 42C1937
Product Name Vishay/DaleMetal Film Resistors - Cmf60, 640 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers