Vishay Intertechnology, Inc. Through Hole Resistors CMF60640K00BEBF

Description
640 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
640 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60640K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60640K00BEBF-ND
Through Hole Resistors CMF60640K00BEBF-ND
640 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

640 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 640K OHM 1W 0.1% AXIAL - CMF60640K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 640K OHM 1W 0.1% AXIAL
CMF60640K00BEBF
RES 640K OHM 1W 0.1% AXIAL CMF60640K00BEBF
RES 640Kohm 1W 0.1% AXIAL

RES 640Kohm 1W 0.1% AXIAL

Supplier's Site
Cmf60, 640 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C1935 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 640 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C1935
Cmf60, 640 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C1935
CMF60, 640 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 640 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60640K00BEBF-ND CMF60640K00BEBF 42C1935
Product Name Through Hole Resistors RES 640K OHM 1W 0.1% AXIAL Cmf60, 640 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details