Vishay Intertechnology, Inc. Through Hole Resistors CMF6063R400FKEB

Description
63.4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
63.4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6063R400FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6063R400FKEB-ND
Through Hole Resistors CMF6063R400FKEB-ND
63.4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

63.4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 63.4 OHM 1W 1% AXIAL - CMF6063R400FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM 1W 1% AXIAL
CMF6063R400FKEB
RES 63.4 OHM 1W 1% AXIAL CMF6063R400FKEB
RES 63.4ohm 1W 1% AXIAL

RES 63.4ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF6063R400FKEB-ND CMF6063R400FKEB
Product Name Through Hole Resistors RES 63.4 OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 63.4 ohms 63.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers