Vishay Intertechnology, Inc. RES 634 OHM 1W 1% AXIAL CMF60634R00FKRE70

Description
RES 634ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 634ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 634 OHM 1W 1% AXIAL - CMF60634R00FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634 OHM 1W 1% AXIAL
CMF60634R00FKRE70
RES 634 OHM 1W 1% AXIAL CMF60634R00FKRE70
RES 634ohm 1W 1% AXIAL

RES 634ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60634R00FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60634R00FKRE70-ND
Through Hole Resistors CMF60634R00FKRE70-ND
634 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

634 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60634R00FKRE70 CMF60634R00FKRE70-ND
Product Name RES 634 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 634 ohms 634 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details