Vishay Intertechnology, Inc. RES 634 OHM 1W 0.1% AXIAL CMF60634R00BER6

Description
RES 634ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 634ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 634 OHM 1W 0.1% AXIAL - CMF60634R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634 OHM 1W 0.1% AXIAL
CMF60634R00BER6
RES 634 OHM 1W 0.1% AXIAL CMF60634R00BER6
RES 634ohm 1W 0.1% AXIAL

RES 634ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60634R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60634R00BER6-ND
Through Hole Resistors CMF60634R00BER6-ND
634 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

634 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60634R00BER6 CMF60634R00BER6-ND
Product Name RES 634 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 634 ohms 634 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details