Vishay Intertechnology, Inc. RES 62.2 OHM 1W 1% AXIAL CMF6062R200FER6

Description
RES 62.2ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 62.2ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62.2 OHM 1W 1% AXIAL - CMF6062R200FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.2 OHM 1W 1% AXIAL
CMF6062R200FER6
RES 62.2 OHM 1W 1% AXIAL CMF6062R200FER6
RES 62.2ohm 1W 1% AXIAL

RES 62.2ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6062R200FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6062R200FER6-ND
Through Hole Resistors CMF6062R200FER6-ND
62.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

62.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 62.2 Ohm, +/1 Percent, 25 Ppm Vishay - 42C1908 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 62.2 Ohm, +/1 Percent, 25 Ppm Vishay
42C1908
Cmf60, 62.2 Ohm, +/1 Percent, 25 Ppm Vishay 42C1908
CMF60, 62.2 Ohm, +/- 1 Percent, 25 ppm

CMF60, 62.2 Ohm, +/- 1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6062R200FER6 CMF6062R200FER6-ND 42C1908
Product Name RES 62.2 OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 62.2 Ohm, +/1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 62.2 ohms 62.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details