Vishay Intertechnology, Inc. RES 62 OHM 1W 2% AXIAL CMF6062R000GHBF

Description
RES 62ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 62ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62 OHM 1W 2% AXIAL - CMF6062R000GHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62 OHM 1W 2% AXIAL
CMF6062R000GHBF
RES 62 OHM 1W 2% AXIAL CMF6062R000GHBF
RES 62ohm 1W 2% AXIAL

RES 62ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF6062R000GHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6062R000GHBF-ND
Through Hole Resistors CMF6062R000GHBF-ND
62 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

62 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6062R000GHBF CMF6062R000GHBF-ND
Product Name RES 62 OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 62 ohms 62 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details