Vishay Intertechnology, Inc. RES 62 OHM 1W 1% AXIAL CMF6062R000FKRE64

Description
RES 62ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 62ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62 OHM 1W 1% AXIAL - CMF6062R000FKRE64 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62 OHM 1W 1% AXIAL
CMF6062R000FKRE64
RES 62 OHM 1W 1% AXIAL CMF6062R000FKRE64
RES 62ohm 1W 1% AXIAL

RES 62ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6062R000FKRE64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6062R000FKRE64-ND
Through Hole Resistors CMF6062R000FKRE64-ND
62 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

62 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6062R000FKRE64 CMF6062R000FKRE64-ND
Product Name RES 62 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 62 ohms 62 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details