Vishay Intertechnology, Inc. RES 625 OHM 1W 0.1% AXIAL CMF60625R00BEEB

Description
RES 625ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 625ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 625 OHM 1W 0.1% AXIAL - CMF60625R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 625 OHM 1W 0.1% AXIAL
CMF60625R00BEEB
RES 625 OHM 1W 0.1% AXIAL CMF60625R00BEEB
RES 625ohm 1W 0.1% AXIAL

RES 625ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60625R00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60625R00BEEB-ND
Through Hole Resistors CMF60625R00BEEB-ND
625 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

625 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60625R00BEEB CMF60625R00BEEB-ND
Product Name RES 625 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 625 ohms 625 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers