Vishay Intertechnology, Inc. RES 621 OHM 1W 2% AXIAL CMF60621R00GHBF

Description
RES 621ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 621ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 621 OHM 1W 2% AXIAL - CMF60621R00GHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 621 OHM 1W 2% AXIAL
CMF60621R00GHBF
RES 621 OHM 1W 2% AXIAL CMF60621R00GHBF
RES 621ohm 1W 2% AXIAL

RES 621ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF60621R00GHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60621R00GHBF-ND
Through Hole Resistors CMF60621R00GHBF-ND
621 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

621 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60621R00GHBF CMF60621R00GHBF-ND
Product Name RES 621 OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 621 ohms 621 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers