Vishay Intertechnology, Inc. RES 620 OHM 1W 5% AXIAL CMF60620R00JKR6

Description
RES 620ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 620ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 620 OHM 1W 5% AXIAL - CMF60620R00JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620 OHM 1W 5% AXIAL
CMF60620R00JKR6
RES 620 OHM 1W 5% AXIAL CMF60620R00JKR6
RES 620ohm 1W 5% AXIAL

RES 620ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF60620R00JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60620R00JKR6-ND
Through Hole Resistors CMF60620R00JKR6-ND
620 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

620 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60620R00JKR6 CMF60620R00JKR6-ND
Product Name RES 620 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 620 ohms 620 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details