Vishay Intertechnology, Inc. RES 620 OHM 1W 5% AXIAL CMF60620R00JKBF

Description
RES 620ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 620ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 620 OHM 1W 5% AXIAL - CMF60620R00JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620 OHM 1W 5% AXIAL
CMF60620R00JKBF
RES 620 OHM 1W 5% AXIAL CMF60620R00JKBF
RES 620ohm 1W 5% AXIAL

RES 620ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF60620R00JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60620R00JKBF-ND
Through Hole Resistors CMF60620R00JKBF-ND
620 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

620 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60620R00JKBF CMF60620R00JKBF-ND
Product Name RES 620 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 620 ohms 620 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details