Vishay Intertechnology, Inc. Through Hole Resistors CMF6061R900FHR6

Description
61.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
61.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6061R900FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6061R900FHR6-ND
Through Hole Resistors CMF6061R900FHR6-ND
61.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF6061R900FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6061R900FHR6
Metal Film Resistors - CMF6061R900FHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,61.9Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1884 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,61.9Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C1884
Resistor,metal Film,61.9Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C1884
Resistor,Metal Film,61.9Ohms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,61.9Ohms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6061R900FHR6-ND CMF6061R900FHR6 42C1884
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,61.9Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 61.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details