Vishay Intertechnology, Inc. RES 61.9K OHM 1W 0.1% AXIAL CMF6061K900BHEA

Description
RES 61.9Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 61.9Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9K OHM 1W 0.1% AXIAL - CMF6061K900BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 1W 0.1% AXIAL
CMF6061K900BHEA
RES 61.9K OHM 1W 0.1% AXIAL CMF6061K900BHEA
RES 61.9Kohm 1W 0.1% AXIAL

RES 61.9Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6061K900BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6061K900BHEA-ND
Through Hole Resistors CMF6061K900BHEA-ND
61.9 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.9 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6061K900BHEA CMF6061K900BHEA-ND
Product Name RES 61.9K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details