Vishay Intertechnology, Inc. RES 619K OHM 1W 1% AXIAL CMF60619K00FKRE

Description
RES 619Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 619Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619K OHM 1W 1% AXIAL - CMF60619K00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619K OHM 1W 1% AXIAL
CMF60619K00FKRE
RES 619K OHM 1W 1% AXIAL CMF60619K00FKRE
RES 619Kohm 1W 1% AXIAL

RES 619Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60619K00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60619K00FKRE-ND
Through Hole Resistors CMF60619K00FKRE-ND
619 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

619 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60619K00FKRE CMF60619K00FKRE-ND
Product Name RES 619K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers