Vishay Intertechnology, Inc. RES 619K OHM 1W 1% AXIAL CMF60619K00FKEA

Description
RES 619Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 619Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619K OHM 1W 1% AXIAL - CMF60619K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619K OHM 1W 1% AXIAL
CMF60619K00FKEA
RES 619K OHM 1W 1% AXIAL CMF60619K00FKEA
RES 619Kohm 1W 1% AXIAL

RES 619Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60619K00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60619K00FKEA-ND
Through Hole Resistors CMF60619K00FKEA-ND
619 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

619 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60619K00FKEA CMF60619K00FKEA-ND
Product Name RES 619K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details