Vishay Intertechnology, Inc. Through Hole Resistors CMF60619K00FHBF

Description
619 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
619 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60619K00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60619K00FHBF-ND
Through Hole Resistors CMF60619K00FHBF-ND
619 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

619 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 619K OHM 1W 1% AXIAL - CMF60619K00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619K OHM 1W 1% AXIAL
CMF60619K00FHBF
RES 619K OHM 1W 1% AXIAL CMF60619K00FHBF
RES 619Kohm 1W 1% AXIAL

RES 619Kohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,6.19Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1892 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.19Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C1892
Resistor,metal Film,6.19Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C1892
Resistor,Metal Film,6.19MOhms,500WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,6.19MOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60619K00FHBF-ND CMF60619K00FHBF 42C1892
Product Name Through Hole Resistors RES 619K OHM 1W 1% AXIAL Resistor,metal Film,6.19Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.15 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details