Vishay Intertechnology, Inc. RES 614.8 OHM 1W 0.1% AXIAL CMF60614R80BHR6

Description
RES 614.8ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 614.8ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 614.8 OHM 1W 0.1% AXIAL - CMF60614R80BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 614.8 OHM 1W 0.1% AXIAL
CMF60614R80BHR6
RES 614.8 OHM 1W 0.1% AXIAL CMF60614R80BHR6
RES 614.8ohm 1W 0.1% AXIAL

RES 614.8ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60614R80BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60614R80BHR6-ND
Through Hole Resistors CMF60614R80BHR6-ND
614.8 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

614.8 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 614.8 Ohm, +/0.1 Percent, 50 Ppm Vishay - 42C1890 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 614.8 Ohm, +/0.1 Percent, 50 Ppm Vishay
42C1890
Cmf60, 614.8 Ohm, +/0.1 Percent, 50 Ppm Vishay 42C1890
CMF60, 614.8 Ohm, +/- 0.1 Percent, 50 ppm

CMF60, 614.8 Ohm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60614R80BHR6 CMF60614R80BHR6-ND 42C1890
Product Name RES 614.8 OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 614.8 Ohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 615 ohms 615 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details