Vishay Intertechnology, Inc. RES 614.8 OHM 1W 0.1% AXIAL CMF60614R80BHBF

Description
RES 614.8ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 614.8ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 614.8 OHM 1W 0.1% AXIAL - CMF60614R80BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 614.8 OHM 1W 0.1% AXIAL
CMF60614R80BHBF
RES 614.8 OHM 1W 0.1% AXIAL CMF60614R80BHBF
RES 614.8ohm 1W 0.1% AXIAL

RES 614.8ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60614R80BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60614R80BHBF-ND
Through Hole Resistors CMF60614R80BHBF-ND
614.8 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

614.8 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 614.8 Ohm, +/0.1 Percent, 50 Ppm Vishay - 42C1889 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 614.8 Ohm, +/0.1 Percent, 50 Ppm Vishay
42C1889
Cmf60, 614.8 Ohm, +/0.1 Percent, 50 Ppm Vishay 42C1889
CMF60, 614.8 Ohm, +/- 0.1 Percent, 50 ppm

CMF60, 614.8 Ohm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60614R80BHBF CMF60614R80BHBF-ND 42C1889
Product Name RES 614.8 OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 614.8 Ohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 615 ohms 615 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details