Vishay Intertechnology, Inc. RES 60.4 OHM 1W 1% AXIAL CMF6060R400FKEB70

Description
RES 60.4ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 60.4ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 1W 1% AXIAL - CMF6060R400FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 1W 1% AXIAL
CMF6060R400FKEB70
RES 60.4 OHM 1W 1% AXIAL CMF6060R400FKEB70
RES 60.4ohm 1W 1% AXIAL

RES 60.4ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6060R400FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6060R400FKEB70-ND
Through Hole Resistors CMF6060R400FKEB70-ND
60.4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60.4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6060R400FKEB70 CMF6060R400FKEB70-ND
Product Name RES 60.4 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR27J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details