Vishay Intertechnology, Inc. RES 60.4 OHM 1W 1% AXIAL CMF6060R400FEBF

Description
RES 60.4ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 60.4ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 1W 1% AXIAL - CMF6060R400FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 1W 1% AXIAL
CMF6060R400FEBF
RES 60.4 OHM 1W 1% AXIAL CMF6060R400FEBF
RES 60.4ohm 1W 1% AXIAL

RES 60.4ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6060R400FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6060R400FEBF-ND
Through Hole Resistors CMF6060R400FEBF-ND
60.4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60.4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,60.4Ohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 42C1861 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,60.4Ohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
42C1861
Resistor,metal Film,60.4Ohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 42C1861
Resistor,Metal Film,60.4Ohms,500WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,60.4Ohms,500WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6060R400FEBF CMF6060R400FEBF-ND 42C1861
Product Name RES 60.4 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,60.4Ohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details