Vishay Intertechnology, Inc. RES 60.4 OHM 1W 0.1% AXIAL CMF6060R400BHEB

Description
RES 60.4ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 60.4ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 1W 0.1% AXIAL - CMF6060R400BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 1W 0.1% AXIAL
CMF6060R400BHEB
RES 60.4 OHM 1W 0.1% AXIAL CMF6060R400BHEB
RES 60.4ohm 1W 0.1% AXIAL

RES 60.4ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6060R400BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6060R400BHEB-ND
Through Hole Resistors CMF6060R400BHEB-ND
60.4 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60.4 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6060R400BHEB CMF6060R400BHEB-ND
Product Name RES 60.4 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60.4 ohms 60.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details