Vishay Intertechnology, Inc. Through Hole Resistors CMF6060R000FKR6

Description
60 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
60 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6060R000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6060R000FKR6-ND
Through Hole Resistors CMF6060R000FKR6-ND
60 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 60 OHM 1W 1% AXIAL - CMF6060R000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60 OHM 1W 1% AXIAL
CMF6060R000FKR6
RES 60 OHM 1W 1% AXIAL CMF6060R000FKR6
RES 60ohm 1W 1% AXIAL

RES 60ohm 1W 1% AXIAL

Supplier's Site
Cmf60, 60 Ohm, +/1 Percent, 100 Ppm Vishay - 42C1856 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 60 Ohm, +/1 Percent, 100 Ppm Vishay
42C1856
Cmf60, 60 Ohm, +/1 Percent, 100 Ppm Vishay 42C1856
CMF60, 60 Ohm, +/- 1 Percent, 100 ppm

CMF60, 60 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6060R000FKR6-ND CMF6060R000FKR6 42C1856
Product Name Through Hole Resistors RES 60 OHM 1W 1% AXIAL Cmf60, 60 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers