Vishay Intertechnology, Inc. Through Hole Resistors CMF6060R000FKBF

Description
60 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
60 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6060R000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6060R000FKBF-ND
Through Hole Resistors CMF6060R000FKBF-ND
60 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 60 OHM 1W 1% AXIAL - CMF6060R000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60 OHM 1W 1% AXIAL
CMF6060R000FKBF
RES 60 OHM 1W 1% AXIAL CMF6060R000FKBF
RES 60ohm 1W 1% AXIAL

RES 60ohm 1W 1% AXIAL

Supplier's Site
Cmf60, 60 Ohm, +/1 Percent, 100 Ppm Vishay - 42C1855 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 60 Ohm, +/1 Percent, 100 Ppm Vishay
42C1855
Cmf60, 60 Ohm, +/1 Percent, 100 Ppm Vishay 42C1855
CMF60, 60 Ohm, +/- 1 Percent, 100 ppm

CMF60, 60 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6060R000FKBF-ND CMF6060R000FKBF 42C1855
Product Name Through Hole Resistors RES 60 OHM 1W 1% AXIAL Cmf60, 60 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details