Vishay Intertechnology, Inc. Through Hole Resistors CMF6060R000BHR6

Description
RES 60 OHM 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 60 OHM 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF6060R000BHR6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF6060R000BHR6CT-ND
Through Hole Resistors 541-CMF6060R000BHR6CT-ND
RES 60 OHM 1W 0.1% AXIAL

RES 60 OHM 1W 0.1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CMF6060R000BHR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF6060R000BHR6TR-ND
Through Hole Resistors 541-CMF6060R000BHR6TR-ND
60 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 60 OHM 1W 0.1% AXIAL - CMF6060R000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60 OHM 1W 0.1% AXIAL
CMF6060R000BHR6
RES 60 OHM 1W 0.1% AXIAL CMF6060R000BHR6
RES 60ohm 1W 0.1% AXIAL

RES 60ohm 1W 0.1% AXIAL

Supplier's Site
Cmf60, 60 Ohm, +/0.1 Percent, 50 Ppm Vishay - 42C1851 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 60 Ohm, +/0.1 Percent, 50 Ppm Vishay
42C1851
Cmf60, 60 Ohm, +/0.1 Percent, 50 Ppm Vishay 42C1851
CMF60, 60 Ohm, +/- 0.1 Percent, 50 ppm

CMF60, 60 Ohm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CMF6060R000BHR6CT-ND CMF6060R000BHR6 42C1851
Product Name Through Hole Resistors RES 60 OHM 1W 0.1% AXIAL Cmf60, 60 Ohm, +/0.1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details