Vishay Intertechnology, Inc. RES 60 OHM 1W 0.1% AXIAL CMF6060R000BHEA

Description
RES 60ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 60ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60 OHM 1W 0.1% AXIAL - CMF6060R000BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60 OHM 1W 0.1% AXIAL
CMF6060R000BHEA
RES 60 OHM 1W 0.1% AXIAL CMF6060R000BHEA
RES 60ohm 1W 0.1% AXIAL

RES 60ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6060R000BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6060R000BHEA-ND
Through Hole Resistors CMF6060R000BHEA-ND
60 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6060R000BHEA CMF6060R000BHEA-ND
Product Name RES 60 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60 ohms 60 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details