Vishay Intertechnology, Inc. Metal Film Resistors - CMF6060K400GHBF

Description
Metal Film Resistors - Through Hole CMF-60 60.4K 2% T-2 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 60.4K 2% T-2 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6060K400GHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6060K400GHBF
Metal Film Resistors - CMF6060K400GHBF
Metal Film Resistors - Through Hole CMF-60 60.4K 2% T-2 B14

Metal Film Resistors - Through Hole CMF-60 60.4K 2% T-2 B14

Supplier's Site
Through Hole Resistors - CMF6060K400GHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6060K400GHBF-ND
Through Hole Resistors CMF6060K400GHBF-ND
60.4 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60.4 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6060K400GHBF CMF6060K400GHBF-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details