Vishay Intertechnology, Inc. RES 60.4K OHM 1W 1% AXIAL CMF6060K400FKEK

Description
RES 60.4Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 60.4Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM 1W 1% AXIAL - CMF6060K400FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1W 1% AXIAL
CMF6060K400FKEK
RES 60.4K OHM 1W 1% AXIAL CMF6060K400FKEK
RES 60.4Kohm 1W 1% AXIAL

RES 60.4Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6060K400FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6060K400FKEK-ND
Through Hole Resistors CMF6060K400FKEK-ND
60.4 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60.4 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6060K400FKEK CMF6060K400FKEK-ND
Product Name RES 60.4K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers