METAL FILM,1/2W,60.4K,1%,1
60.4 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF6060K400FKEA | CMF6060K400FKEA-ND |
| Product Name | METAL FILM,1/2W,60.4K,1%,100PPM,T/R,HAZMAT | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 1 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use |