Vishay Intertechnology, Inc. RES 60.4K OHM 1W 1% AXIAL CMF6060K400FHBF

Description
RES 60.4Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 60.4Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM 1W 1% AXIAL - CMF6060K400FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1W 1% AXIAL
CMF6060K400FHBF
RES 60.4K OHM 1W 1% AXIAL CMF6060K400FHBF
RES 60.4Kohm 1W 1% AXIAL

RES 60.4Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6060K400FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6060K400FHBF-ND
Through Hole Resistors CMF6060K400FHBF-ND
60.4 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60.4 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6060K400FHBF CMF6060K400FHBF-ND
Product Name RES 60.4K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details